Isabellenhutte USA Shunt Resistor - Bus Bar Mount BAS

Description
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features Up to 15 W permanent power Continuous current load up to 350 A (0.1 mOhm) High pulse power rating Max. fastening torque: 10 Nm Shunt available with tinned or untinned terminals Other versions available upon request
Request a Quote Datasheet
Description
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features Up to 15 W permanent power Continuous current load up to 350 A (0.1 mOhm) High pulse power rating Max. fastening torque: 10 Nm Shunt available with tinned or untinned terminals Other versions available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Bus Bar Mount
BAS
Shunt Resistor - Bus Bar Mount BAS
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features Up to 15 W permanent power Continuous current load up to 350 A (0.1 mOhm) High pulse power rating Max. fastening torque: 10 Nm Shunt available with tinned or untinned terminals Other versions available upon request

Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment.

Features

  • Up to 15 W permanent power
  • Continuous current load up to 350 A (0.1 mOhm)
  • High pulse power rating
  • Max. fastening torque: 10 Nm
  • Shunt available with tinned or untinned terminals
  • Other versions available upon request
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BAS
Product Name Shunt Resistor - Bus Bar Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Bolt-on Chassis; 8420
Resistance Range 3.50E-5 to 5.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details