120 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
RESISTOR;CARBON COMPOSITION;RES 120K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
CARBON RESISTOR, 120KOHM, 500mW, 5%; Resistance:120kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | OF124JE-ND | 70024436 | 64K5153 |
| Product Name | Through Hole Resistors | RESISTOR;CARBON COMPOSITION;RES 120K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL | Carbon Resistor, 120Kohm, 500Mw, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Carbon Composition | Carbon Composition | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |