Ohmite Manufacturing Co. Chassis Mount Resistors L25J5R0

Description
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J5R0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J5R0-ND
Chassis Mount Resistors L25J5R0-ND
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 5 Ohm, 25W, 5%; Resistance Ohmite - 02F2278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5 Ohm, 25W, 5%; Resistance Ohmite
02F2278
Resistor, Power, 5 Ohm, 25W, 5%; Resistance Ohmite 02F2278
RESISTOR, POWER, 5 OHM, 25W, 5%; Resistance:5ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: No

RESISTOR, POWER, 5 OHM, 25W, 5%; Resistance:5ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: No

Supplier's Site
Resistor - 463625 - Radwell International
Willingboro, NJ, United States
Resistor
463625
Resistor 463625
RESISTOR, POWER, RESISTANCE: 5OHM, PRODUCT RANGE: L25 SERIES, POWER RATING: 25W, RESISTANCE TOLERANCE: 5%, VOLTAGE RATING:625V, RESISTOR ELEMENT TYPE: WIREWOUND, TEMPERATURE COEFFICIENT: 400PPM/C, BODY MATERIAL: CERAMIC, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, POWER, RESISTANCE: 5OHM, PRODUCT RANGE: L25 SERIES, POWER RATING: 25W, RESISTANCE TOLERANCE: 5%, VOLTAGE RATING:625V, RESISTOR ELEMENT TYPE: WIREWOUND, TEMPERATURE COEFFICIENT: 400PPM/C, BODY MATERIAL: CERAMIC, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - L25J5R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J5R0
Chassis Mount Resistors L25J5R0
RES CHAS MNT 5 OHM 5% 25W

RES CHAS MNT 5 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L25J5R0-ND 02F2278 463625 L25J5R0
Product Name Chassis Mount Resistors Resistor, Power, 5 Ohm, 25W, 5%; Resistance Ohmite Resistor Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details