Ohmite Manufacturing Co. Chassis Mount Resistors L25J40KE

Description
40 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J40KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J40KE-ND
Chassis Mount Resistors L25J40KE-ND
40 kOhms ±5% 25W Wirewound Chassis Mount Resistor

40 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 40Kohm, 25W, 5%; Resistance Ohmite - 64K4977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 40Kohm, 25W, 5%; Resistance Ohmite
64K4977
Resistor, Power, 40Kohm, 25W, 5%; Resistance Ohmite 64K4977
RESISTOR, POWER, 40KOHM, 25W, 5%; Resistance:40kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 40KOHM, 25W, 5%; Resistance:40kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 40K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024371 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 40K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL
70024371
RESISTOR;WIREWOUND;RES 40K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL 70024371
RESISTOR;WIREWOUND;R ES 40K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL

RESISTOR;WIREWOUND;RES 40K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number L25J40KE-ND 64K4977 70024371
Product Name Chassis Mount Resistors Resistor, Power, 40Kohm, 25W, 5%; Resistance Ohmite RESISTOR;WIREWOUND;RES 40K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers