Ohmite Manufacturing Co. Chassis Mount Resistors L100J125E

Description
125 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
125 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J125E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J125E-ND
Chassis Mount Resistors L100J125E-ND
125 Ohms ±5% 100W Wirewound Chassis Mount Resistor

125 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L100J125E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J125E
Chassis Mount Resistors L100J125E
RES CHAS MNT 125 OHM 5% 100W

RES CHAS MNT 125 OHM 5% 100W

Supplier's Site Datasheet
Res, 125R, 100W, Solder, Wirewound; Resistance Ohmite - 64K4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 125R, 100W, Solder, Wirewound; Resistance Ohmite
64K4812
Res, 125R, 100W, Solder, Wirewound; Resistance Ohmite 64K4812
RES, 125R, 100W, SOLDER, WIREWOUND; Resistance:125ohm; Product Range:270 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 125R, 100W, SOLDER, WIREWOUND; Resistance:125ohm; Product Range:270 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L100J125E-ND L100J125E 64K4812
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 125R, 100W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details