TE Connectivity Chip Resistor - Surface Mount RL73H3AR18FTDF

Description
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138616DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138616DKR-ND
Chip Resistor - Surface Mount A138616DKR-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138616TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138616TR-ND
Chip Resistor - Surface Mount A138616TR-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138616CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138616CT-ND
Chip Resistor - Surface Mount A138616CT-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138616DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers