Isabellenhutte USA Aluminum Housed Metal Clad Resistor RH

Description
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22 mω to 2Mω Chassis mount Available in Inductive or Non-Inductive configurations
Request a Quote Datasheet
Description
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22 mω to 2Mω Chassis mount Available in Inductive or Non-Inductive configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Swansea, MA, United States
Aluminum Housed Metal Clad Resistor
RH
Aluminum Housed Metal Clad Resistor RH
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22 mω to 2Mω Chassis mount Available in Inductive or Non-Inductive configurations

Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies.

Features

  • Wattage rating 5 W to 50 W
  • Resistance range 22 mΩ to 2MΩ
  • Chassis mount
  • Available in Inductive or Non-Inductive configurations
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number RH
Product Name Aluminum Housed Metal Clad Resistor
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 0.0220 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers