TE Connectivity Multi-Function Inlet Filters 1-6609001-2

Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : PCB Mount Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : PCB Mount Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-6609001-2
Multi-Function Inlet Filters 1-6609001-2
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : PCB Mount Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
  • Voltage Rating (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged
  • Mount Angle : Right Angle

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Ground Option : None
  • Input Termination Type : IEC
  • Output Termination Type : PCB Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609001-2
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
Power Line Filter Modules - 174-15KEBS6BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity - 52T7142 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details