Knowles SFSUC Panel Mount EMI Filters EMI-Filters - Panel-Mount-EMI-Filters - SFSUC

Description
SFSU Range of Solder-in panel mount EMI Filters The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilising C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF. solder-in panel mount, C section,5.6mmØ.
Request a Quote Datasheet
Description
SFSU Range of Solder-in panel mount EMI Filters The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilising C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF. solder-in panel mount, C section,5.6mmØ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFSUC Panel Mount EMI Filters -  - Knowles
Cazenovia, NY, United States
SFSUC Panel Mount EMI Filters
SFSUC Panel Mount EMI Filters
SFSU Range of Solder-in panel mount EMI Filters The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilising C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF. solder-in panel mount, C section,5.6mmØ.

SFSU Range of Solder-in panel mount EMI Filters
The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package.
The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilising C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc.
The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF.
solder-in panel mount, C section,5.6mmØ.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category EMI Filters and RFI Filters
Product Name SFSUC Panel Mount EMI Filters
Unlock Full Specs
to access all available technical data

Similar Products