Ohmite Manufacturing Co. Through Hole Resistors 91J20RE

Description
20 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 91J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
91J20RE-ND
Through Hole Resistors 91J20RE-ND
20 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,20Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,20Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
65K0272
Resistor,wirewound,20Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite 65K0272
Resistor,Wirewound,2 0Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,20Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 91J20RE-ND 65K0272
Product Name Through Hole Resistors Resistor,wirewound,20Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers