Ohmite Manufacturing Co. Chassis Mount Resistors 850F200E

Description
50W 200 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
50W 200 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F200E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F200E-ND
Chassis Mount Resistors 850F200E-ND
50W 200 OHMS METAL-MITE 1%

50W 200 OHMS METAL-MITE 1%

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Ohmite - 65K0069 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Ohmite
65K0069
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Ohmite 65K0069
WIREWOUND RESISTOR, 200 OHM, 50W, 1%; Resistance:200ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 50W, 1%; Resistance:200ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 850F200E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F200E
Chassis Mount Resistors 850F200E
RES CHAS MNT 200 OHM 1% 50W

RES CHAS MNT 200 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 850F200E-ND 65K0069 850F200E
Product Name Chassis Mount Resistors Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers