Ohmite Manufacturing Co. Through Hole Resistors 45J330E

Description
5W 330 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 330 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J330E-ND
Through Hole Resistors 45J330E-ND
5W 330 OHMS SILICONE 5%

5W 330 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite - 64K9205 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite
64K9205
Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite 64K9205
WIREWOUND RESISTOR, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J330E-ND 64K9205
Product Name Through Hole Resistors Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details