TE Connectivity Through-Hole Resistors 1630880-4

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .47 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .47 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1630880-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1630880-4
Through-Hole Resistors 1630880-4
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .47 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 22 x 10

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .47

Packaging Features


  • Packaging Method : Loose Piece - Bag

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Fusible Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Resistors - 1630880-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1630880-4
Resistors 1630880-4
FSQ5 R47 5%

FSQ5 R47 5%

Buy Now
Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack - 785-1630880-4 - Utmel Electronic Limited
Hong Kong, China
Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack
785-1630880-4
Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack 785-1630880-4
Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack

Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1630880-4 1630880-4 785-1630880-4
Product Name Through-Hole Resistors Resistors Res Wirewound 0.47 Ohm 5% 5W ±300ppm/°C Ceramic AXL Ammo Pack
Mounting / Packaging ThroughHole ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 2-1625984-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Through Hole Resistors - 6661787 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers