Ohmite Manufacturing Co. Through Hole Resistors 45J20RE

Description
5W 20 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 20 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J20RE-ND
Through Hole Resistors 45J20RE-ND
5W 20 OHMS SILICONE 5%

5W 20 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite - 64K9188 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite
64K9188
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite 64K9188
WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J20RE-ND 64K9188
Product Name Through Hole Resistors Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers