Ohmite Manufacturing Co. Through Hole Resistors 43JR15E

Description
150 mOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43JR15E-ND
Through Hole Resistors 43JR15E-ND
150 mOhms ±5% 3W Through Hole Resistor Axial Wirewound

150 mOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor,wirewound,0.15Ohms,200Wv,5+/-% Tol,-90,90Ppm-Tc Rohs Compliant Ohmite - 64K8979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.15Ohms,200Wv,5+/-% Tol,-90,90Ppm-Tc Rohs Compliant Ohmite
64K8979
Resistor,wirewound,0.15Ohms,200Wv,5+/-% Tol,-90,90Ppm-Tc Rohs Compliant Ohmite 64K8979
Resistor,Wirewound,0 .15Ohms,200WV,5+/-% Tol,-90,90ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,0.15Ohms,200WV,5+/-% Tol,-90,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43JR15E-ND 64K8979
Product Name Through Hole Resistors Resistor,wirewound,0.15Ohms,200Wv,5+/-% Tol,-90,90Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers