Ohmite Manufacturing Co. Through Hole Resistors 43J9K0E

Description
9 kOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
9 kOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J9K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J9K0E-ND
Through Hole Resistors 43J9K0E-ND
9 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

9 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor,wirewound,9Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite - 64K9062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,9Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite
64K9062
Resistor,wirewound,9Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite 64K9062
Resistor,Wirewound,9 KOhms,200WV,5+/-% Tol,-20,20ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,9KOhms,200WV,5+/-% Tol,-20,20ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43J9K0E-ND 64K9062
Product Name Through Hole Resistors Resistor,wirewound,9Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers