Ohmite Manufacturing Co. Through Hole Resistors 43F470E

Description
470 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F470E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F470E-ND
Through Hole Resistors 43F470E-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

470 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic - 70022301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
70022301
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic 70022301
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Ohmite - 64K8954 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Ohmite
64K8954
Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Ohmite 64K8954
WIREWOUND RESISTOR, 470 OHM, 3W, 1%; Resistance:470ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 3W, 1%; Resistance:470ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43F470E-ND 70022301 64K8954
Product Name Through Hole Resistors Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers