Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount BVF

Description
Features Constant current up to 55 A (1 mOhm) 3 W power rating up to 145 °C Two terminal configuration Excellent long-term stability High application temperature range -65 to +175 °C RoHS 2011/65/EU compliant Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualified Applications Current sensor for power hybrid applications High current applications for the automotive market Frequency converters Power modules
Request a Quote Datasheet
Description
Features Constant current up to 55 A (1 mOhm) 3 W power rating up to 145 °C Two terminal configuration Excellent long-term stability High application temperature range -65 to +175 °C RoHS 2011/65/EU compliant Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualified Applications Current sensor for power hybrid applications High current applications for the automotive market Frequency converters Power modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
BVF
Shunt Resistor - Two Terminal Surface Mount BVF
Features Constant current up to 55 A (1 mOhm) 3 W power rating up to 145 °C Two terminal configuration Excellent long-term stability High application temperature range -65 to +175 °C RoHS 2011/65/EU compliant Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualified Applications Current sensor for power hybrid applications High current applications for the automotive market Frequency converters Power modules

Features

  • Constant current up to 55 A (1 mOhm)
  • 3 W power rating up to 145 °C
  • Two terminal configuration
  • Excellent long-term stability
  • High application temperature range -65 to +175 °C
  • RoHS 2011/65/EU compliant
  • Max. solder temperature up to 350 °C / 30 sec
  • AEC-Q200 qualified

Applications

  • Current sensor for power hybrid applications
  • High current applications for the automotive market
  • Frequency converters
  • Power modules
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BVF
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 1.00E-3 to 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers