TE Connectivity Chassis Mount Resistors 2176470-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 254 MM  [12.008 INCH ] Product Width : 305 MM  [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to 1kω Mechanical Attachment Panel Mount Feature Type : Integrated Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 254 MM  [12.008 INCH ] Product Width : 305 MM  [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to 1kω Mechanical Attachment Panel Mount Feature Type : Integrated Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176470-8 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176470-8
Chassis Mount Resistors 2176470-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 254 MM  [12.008 INCH ] Product Width : 305 MM  [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to 1kω Mechanical Attachment Panel Mount Feature Type : Integrated Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 127 MM  [5 INCH ]
  • Product Length : 254 MM  [12.008 INCH ]
  • Product Width : 305 MM  [10 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Resistance Class : Up to 1kΩ

Mechanical Attachment


  • Panel Mount Feature Type : Integrated Mounting Holes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
Buy Now Datasheet
Res, 190R, 1Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity - 42AK5846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 190R, 1Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity
42AK5846
Res, 190R, 1Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity 42AK5846
RES, 190R, 1HP, SCREW, WIREWOUND ROHS COMPLIANT: YES

RES, 190R, 1HP, SCREW, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2176470-8 42AK5846
Product Name Chassis Mount Resistors Res, 190R, 1Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis Screw Terminals
Tolerance 10 +/- %
Number of Resistors 1
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A430RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - C10100RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers