Ohmite Manufacturing Co. Through Hole Resistors 40JR50E

Description
500 mOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40JR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40JR50E-ND
Through Hole Resistors 40JR50E-ND
500 mOhms ±5% 10W Through Hole Resistor Axial Wirewound

500 mOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.5 Ohm, 10W, 5%; Resistance Ohmite - 64K8575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.5 Ohm, 10W, 5%; Resistance Ohmite
64K8575
Resistor Wirewound, 0.5 Ohm, 10W, 5%; Resistance Ohmite 64K8575
RESISTOR WIREWOUND, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40JR50E-ND 64K8575
Product Name Through Hole Resistors Resistor Wirewound, 0.5 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129318-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers