Andantex USA, Inc. Magnetic Particle Clutch ERAT 2002

Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 200.00 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power EAT 0 RPM: 400 W 1000 RPM: 800 W 2000 RPM: 1200 W Power ERAT 0 RPM: 750 W 1000 RPM: 2000 W 2000 RPM: 2500 W
Datasheet
Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 200.00 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power EAT 0 RPM: 400 W 1000 RPM: 800 W 2000 RPM: 1200 W Power ERAT 0 RPM: 750 W 1000 RPM: 2000 W 2000 RPM: 2500 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Clutch - ERAT 2002 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Clutch
ERAT 2002
Magnetic Particle Clutch ERAT 2002
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 200.00 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power EAT 0 RPM: 400 W 1000 RPM: 800 W 2000 RPM: 1200 W Power ERAT 0 RPM: 750 W 1000 RPM: 2000 W 2000 RPM: 2500 W

Overview

  • ElectroMagnetic Particle Clutch
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Torque Control Clutches series
  • Design based on Tension Control brakes + slip ring & brushes

Features

Rated torque:200.00 Nm
Rated current:1.55 A
Residual torque:2.00 Nm
Coil resistance:12.00 Ohms

Power EAT

0 RPM:400 W
1000 RPM:800 W
2000 RPM:1200 W

Power ERAT

0 RPM:750 W
1000 RPM:2000 W
2000 RPM:2500 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Clutches
Product Number ERAT 2002
Product Name Magnetic Particle Clutch
Application Industrial
Torque 147.5 Ft-lbs (200 N-m)
Power 3.35 HP
Speed 2000 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

MIC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Other; Copy machines, Printers, and other Peripheral devices
Torque 0.2 to 0.6 Ft-lbs (0.2260 to 0.7910 N-m)
Speed 300 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
A-Series Roller Clutch - A106 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial; Conveyor
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 4000 rpm
View Details
Magnetic Particle Clutch - EAT 5001 - Andantex USA, Inc.
Specs
Application Industrial
Torque 368.7 Ft-lbs (500 N-m)
Power 2.68 HP
View Details