The PHC-50 is a magnetic particle clutch designed for torque control applications, coupling input and output shafts via electrical excitation with torque proportional to coil current. It has a torque range of 1 to 30 lb.-ft., a maximum RPM of 1000, and a maximum case temperature of 160°F. The clutch is finned, weighs 26 lbs., and must be mounted horizontally with the input shaft rotating and the hollow shaft as output. The input shaft inertia is 0.23 lb.-in.-sec² and the output shaft inertia is 0.05 lb.-in.-sec². Maximum overhung load is 120 lbs. Heat dissipation ranges from 250 watts at 100 RPM to 400 watts at 1000 RPM. Coil resistance varies from 15 to 19 ohms depending on temperature, and the maximum recommended input current is 1.3 amperes. A constant-current DC power supply is recommended for optimal performance.
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.
| Placid Industries | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | PHC-50 |
| Product Name | PHC-50 Magnetic Particle Clutch |
| Application | Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts |
| Speed | 1000 rpm |
| Voltage | 24 volts |