Andantex USA, Inc. Brushless Clutch EFAS 10

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.00 Nm Rated current: 0.48 A Power: 20 W Residual torque: 0.02 Nm Coil resistance: 54 Ohms
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.00 Nm Rated current: 0.48 A Power: 20 W Residual torque: 0.02 Nm Coil resistance: 54 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Clutch - EFAS 10 - Andantex USA, Inc.
Wanamassa, NJ, United States
Brushless Clutch
EFAS 10
Brushless Clutch EFAS 10
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.00 Nm Rated current: 0.48 A Power: 20 W Residual torque: 0.02 Nm Coil resistance: 54 Ohms

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Brushless Clutches series

Features

Rated torque:1.00 Nm
Rated current:0.48 A
Power:20 W
Residual torque:0.02 Nm
Coil resistance:54 Ohms
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Number EFAS 10
Product Name Brushless Clutch
Torque 0.7 Ft-lbs (1 N-m)
Power 0.0268 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Magnetic Type Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
DC Electrical Clutches - CC/CBC - Boston Gear
Specs
Torque 12.0 to 100.0 Ft-lbs (16.27 to 136 N-m)
Speed 3450 rpm
Shaft In-line
View Details
Clutch Brake, Extruded Housing - Type 54 - SG Transmission
Specs
Torque 11.8 to 47.9 Ft-lbs (16 to 65 N-m)
Power 0.0241 to 0.0429 HP
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details