Autotronics, Inc. "MC" Brake-Clutch

Description
DE-ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing ENERGIZED Brake Released, Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MC-4-1 MC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing ENERGIZED Brake Released, Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MC-4-1 MC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"MC" Brake-Clutch
"MC" Brake-Clutch
DE-ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing ENERGIZED Brake Released, Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MC-4-1 MC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
Input Gear Flange Free Output Shaft Braked to Housing
ENERGIZED
Brake Released, Input Gear Flange Clutched to Output Shaft
PART NUMBER CODE
Example: MC-4-1
MC - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Name "MC" Brake-Clutch
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake - Type 55 (01) - SG Transmission
Specs
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0174 to 0.0871 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
View Details