Stearns® Spring Engaged Clutch Style SCE Class S3

Description
Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Released when voltage is applied Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application. Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package. The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock pin simplifies adjustment of air gap. When adjustment is required, lock pin is depressed and wear adjustment ring rotated until lock pin snaps into next slot in cage. Friction linings can be quickly replaced without disturbing related equipment on either side of the clutch. This clutch operates on direct current and requires forcing circuit. If your plant does not have direct current, a suitable combination forcing circuit/rectifier can be supplied. Class B coil insulation is standard.
Datasheet
Description
Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Released when voltage is applied Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application. Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package. The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock pin simplifies adjustment of air gap. When adjustment is required, lock pin is depressed and wear adjustment ring rotated until lock pin snaps into next slot in cage. Friction linings can be quickly replaced without disturbing related equipment on either side of the clutch. This clutch operates on direct current and requires forcing circuit. If your plant does not have direct current, a suitable combination forcing circuit/rectifier can be supplied. Class B coil insulation is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Engaged Clutch - Style SCE Class S3 - Stearns®
Cudahy, WI, United States
Spring Engaged Clutch
Style SCE Class S3
Spring Engaged Clutch Style SCE Class S3
Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Released when voltage is applied Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application. Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package. The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock pin simplifies adjustment of air gap. When adjustment is required, lock pin is depressed and wear adjustment ring rotated until lock pin snaps into next slot in cage. Friction linings can be quickly replaced without disturbing related equipment on either side of the clutch. This clutch operates on direct current and requires forcing circuit. If your plant does not have direct current, a suitable combination forcing circuit/rectifier can be supplied. Class B coil insulation is standard.

Features & Benefits

  • Shaft mounted clutch-coupling with lift out feature
  • Primary field-coil design
  • Released when voltage is applied

Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application.

Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package.

The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock pin simplifies adjustment of air gap. When adjustment is required, lock pin is depressed and wear adjustment ring rotated until lock pin snaps into next slot in cage.

Friction linings can be quickly replaced without disturbing related equipment on either side of the clutch.

This clutch operates on direct current and requires forcing circuit. If your plant does not have direct current, a suitable combination forcing circuit/rectifier can be supplied.

Class B coil insulation is standard.

Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Clutches
Product Number Style SCE Class S3
Product Name Spring Engaged Clutch
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 450.0 to 12000.0 Ft-lbs (610 to 16272 N-m)
Speed 3600 rpm
Voltage 230 volts
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

POC-200F Magnetic Particle Clutch with Removable Feet - POC-200F - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1800 rpm
Voltage 24 volts
View Details
MMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Marine; Other; Mobile
Torque 37.0 to 1475.0 Ft-lbs (50.17 to 2000 N-m)
Speed 1600 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Power On Clutch Coupling - CCC - Stearns®
Specs
Application Industrial; Motor
Torque 5.0 to 145.0 Ft-lbs (6.78 to 197 N-m)
Power 0.0469 HP
View Details