The POC-100F is a magnetic particle clutch designed for torque control in applications such as tension regulation and load simulation. It has a torque range of 0.5 to 70 lb.-ft. and operates at a maximum RPM of 1800. The clutch requires a D.C. input current of up to 2.4 amperes, with coil resistance varying from 8.2 to 10 ohms depending on temperature. Heat dissipation reaches 300 watts at 100 RPM and 500 watts at 1000 RPM, increasing to 800 watts with piped air cooling at 9 psi and 10 ft.³/minute. The maximum case temperature is 160°F, and the maximum overhung load is 175 lbs. The unit weighs 87 lbs. and must be mounted horizontally. Input and output shaft inertias are 0.31 and 0.22 lb.-in.-sec² respectively. Compressed air cooling is provided via a 3/8-19 BSPT port. The clutch features removable feet for mounting.
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.
| Placid Industries | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | POC-100F |
| Product Name | POC-100F Magnetic Particle Clutch with Removable Feet |
| Application | Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts |
| Speed | 1800 rpm |
| Voltage | 24 volts |