Placid Industries KC-5 Magnetic Particle Clutch KC-5

Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote
Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KC-5 magnetic particle clutch provides controllable torque from 0.5 to 38 lb.-ft. via electrical excitation, with no slip below set torque and smooth slipping above it. It operates at up to 1800 RPM, has a maximum case temperature of 160°F, and weighs 35 lbs. Heat dissipation is 190 watts at 100 RPM and 275 watts at 1000 RPM. Piped air cooling at 5 psi and 7 ft.³/minute increases capacity to 425 watts. Input shaft inertia is 0.084 lb.-in.-sec², output shaft inertia is 0.042 lb.-in.-sec², and maximum overhung load is 125 lbs. Use a constant-current DC supply; maximum input voltage is 24 V. Mount horizontally, ground the unit, and avoid exposure to metals, liquids, or impact. Use flexible couplings and align shafts precisely.

Datasheet Summary
Powered by GS/AI

The KC-5 magnetic particle clutch provides controllable torque from 0.5 to 38 lb.-ft. via electrical excitation, with no slip below set torque and smooth slipping above it. It operates at up to 1800 RPM, has a maximum case temperature of 160°F, and weighs 35 lbs. Heat dissipation is 190 watts at 100 RPM and 275 watts at 1000 RPM. Piped air cooling at 5 psi and 7 ft.³/minute increases capacity to 425 watts. Input shaft inertia is 0.084 lb.-in.-sec², output shaft inertia is 0.042 lb.-in.-sec², and maximum overhung load is 125 lbs. Use a constant-current DC supply; maximum input voltage is 24 V. Mount horizontally, ground the unit, and avoid exposure to metals, liquids, or impact. Use flexible couplings and align shafts precisely.

Suppliers

Company
Product
Description
Supplier Links
KC-5 Magnetic Particle Clutch - KC-5 - Placid Industries
Elmira, NY, United States
KC-5 Magnetic Particle Clutch
KC-5
KC-5 Magnetic Particle Clutch KC-5
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.

  • With no electrical excitation, the input shaft & output shaft freely rotate.
  • With electrical excitation, the output shaft becomes coupled to the input shaft.
  • While the load torque is less than the output torque, the clutch drives without slip.
  • When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries
Product Category Electric Clutches
Product Number KC-5
Product Name KC-5 Magnetic Particle Clutch
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1800 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC60-CTC-B Replacement Magnetic Particle Clutch - CC60-CTC-B - Placid Industries
Specs
Application Industrial
Voltage 90 volts
Engagement Magnetic Particle
View Details
C25-24-W2 Replacement Magnetic Particle Clutch - C25-24-W2 - Placid Industries
Specs
Application Industrial
Voltage 24 volts
Engagement Magnetic Particle
View Details
CC60P-CTC Replacement Magnetic Particle Clutch - CC60P-CTC - Placid Industries
Specs
Application Industrial
Voltage 90 volts
Engagement Magnetic Particle
View Details
CC14-H Magnetic Particle Clutch - CC14-H - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1400 rpm
Voltage 6 to 90 volts
View Details