nVent HOFFMAN Controller, Thermoelectric Temp, 24Vdc; Thermocouple Type Nvent Hoffman TEC24VCNTLRN

Description
CONTROLLER, THERMOELECTRIC TEMP, 24VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, THERMOELECTRIC TEMP, 24VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Thermoelectric Temp, 24Vdc; Thermocouple Type Nvent Hoffman - 40Y0467 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Thermoelectric Temp, 24Vdc; Thermocouple Type Nvent Hoffman
40Y0467
Controller, Thermoelectric Temp, 24Vdc; Thermocouple Type Nvent Hoffman 40Y0467
CONTROLLER, THERMOELECTRIC TEMP, 24VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes

CONTROLLER, THERMOELECTRIC TEMP, 24VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 40Y0467
Product Name Controller, Thermoelectric Temp, 24Vdc; Thermocouple Type Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Ultra-Low Cryogenic Temperature Controller - Model 350 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details