Lake Shore Cryotronics, Inc. Ultra-Low Cryogenic Temperature Controller Model 350

Description
The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and convenient operation in a wide range of advanced research applications. Whether the need is for high accuracy with minimal thermal impact, or precise temperature control in high magnetic fields, or dependable measurement in radiation environments, the new Model 350 controller matched with Lake Shore’s industry-leading Cernox® sensors provides a cryogenic solution that’s demonstrably best-in-class. The patented noise reduction input circuitry of the Model 350 is just one reason why this controller works so well for ultra-low temperature (ULT) applications, all the way down to 100 mK. When combined with precision Cernox sensors, this performance-optimize d design allows as little as 10 nA of excitation current to be used, minimizing self-heating effects, and ensures best possible measurement accuracy throughout the entire temperature range. This single instrument offers extraordinary capability and flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the heaters and auxiliary devices typical of ULT refrigeration systems, as well as other cryogenic sensor types like ruthenium oxide and platinum RTDs. Standard computer interfaces enable remote communications, control and coordination with other systems. Model 350 Features ​Ideal for use with He-3 systems and other ultra-low temperature refrigeration platforms down to 100 mK Optimized performance with Cernox® RTDs Patented low-noise input circuitry enables super low excitation power for minimal self-heating and high resolution measurement 4 independent control loops and a broad range of I/O configurations can eliminate need for additional instrumentation 4 PID-controlled outputs: 75 W warm-up heater, 1 W sample heater, and 2 auxiliary 1 W ±10 V outputs Proven, intuitive interface Performance assurance even at the extremes, with verifiable product specifications Full 3 year standard warranty
Request a Quote
Description
The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and convenient operation in a wide range of advanced research applications. Whether the need is for high accuracy with minimal thermal impact, or precise temperature control in high magnetic fields, or dependable measurement in radiation environments, the new Model 350 controller matched with Lake Shore’s industry-leading Cernox® sensors provides a cryogenic solution that’s demonstrably best-in-class. The patented noise reduction input circuitry of the Model 350 is just one reason why this controller works so well for ultra-low temperature (ULT) applications, all the way down to 100 mK. When combined with precision Cernox sensors, this performance-optimize d design allows as little as 10 nA of excitation current to be used, minimizing self-heating effects, and ensures best possible measurement accuracy throughout the entire temperature range. This single instrument offers extraordinary capability and flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the heaters and auxiliary devices typical of ULT refrigeration systems, as well as other cryogenic sensor types like ruthenium oxide and platinum RTDs. Standard computer interfaces enable remote communications, control and coordination with other systems. Model 350 Features ​Ideal for use with He-3 systems and other ultra-low temperature refrigeration platforms down to 100 mK Optimized performance with Cernox® RTDs Patented low-noise input circuitry enables super low excitation power for minimal self-heating and high resolution measurement 4 independent control loops and a broad range of I/O configurations can eliminate need for additional instrumentation 4 PID-controlled outputs: 75 W warm-up heater, 1 W sample heater, and 2 auxiliary 1 W ±10 V outputs Proven, intuitive interface Performance assurance even at the extremes, with verifiable product specifications Full 3 year standard warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 350 is a cryogenic temperature controller designed for ultra-low temperature applications down to 100 mK, optimized for use with Cernox™ RTDs and other cryogenic sensors. It features four standard sensor input channels and four PID-controlled outputs, including a 75 W warm-up heater, a 1 W sample heater, and two 1 W ±10 V auxiliary voltage outputs. The instrument supports field-installable option cards for additional sensor types, including thermocouples, capacitance sensors, and silicon diodes. It has a 435 mm × 89 mm × 368 mm rack-mount form factor, CE certification, and RoHS compliance. The controller offers Ethernet, USB, and IEEE-488 interfaces for remote control, an 8-line graphic LCD display, and automatic PID tuning with zone control for seamless temperature transitions. It operates within an ambient temperature range of 15 °C to 35 °C, requires 100 to 240 VAC power, and includes a 3-year standard warranty.

Datasheet Summary
Powered by GS/AI

The Model 350 is a cryogenic temperature controller designed for ultra-low temperature applications down to 100 mK, optimized for use with Cernox™ RTDs and other cryogenic sensors. It features four standard sensor input channels and four PID-controlled outputs, including a 75 W warm-up heater, a 1 W sample heater, and two 1 W ±10 V auxiliary voltage outputs. The instrument supports field-installable option cards for additional sensor types, including thermocouples, capacitance sensors, and silicon diodes. It has a 435 mm × 89 mm × 368 mm rack-mount form factor, CE certification, and RoHS compliance. The controller offers Ethernet, USB, and IEEE-488 interfaces for remote control, an 8-line graphic LCD display, and automatic PID tuning with zone control for seamless temperature transitions. It operates within an ambient temperature range of 15 °C to 35 °C, requires 100 to 240 VAC power, and includes a 3-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Cryogenic Temperature Controller - Model 350 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Ultra-Low Cryogenic Temperature Controller
Model 350
Ultra-Low Cryogenic Temperature Controller Model 350
The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and convenient operation in a wide range of advanced research applications. Whether the need is for high accuracy with minimal thermal impact, or precise temperature control in high magnetic fields, or dependable measurement in radiation environments, the new Model 350 controller matched with Lake Shore’s industry-leading Cernox® sensors provides a cryogenic solution that’s demonstrably best-in-class. The patented noise reduction input circuitry of the Model 350 is just one reason why this controller works so well for ultra-low temperature (ULT) applications, all the way down to 100 mK. When combined with precision Cernox sensors, this performance-optimize d design allows as little as 10 nA of excitation current to be used, minimizing self-heating effects, and ensures best possible measurement accuracy throughout the entire temperature range. This single instrument offers extraordinary capability and flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the heaters and auxiliary devices typical of ULT refrigeration systems, as well as other cryogenic sensor types like ruthenium oxide and platinum RTDs. Standard computer interfaces enable remote communications, control and coordination with other systems. Model 350 Features ​Ideal for use with He-3 systems and other ultra-low temperature refrigeration platforms down to 100 mK Optimized performance with Cernox® RTDs Patented low-noise input circuitry enables super low excitation power for minimal self-heating and high resolution measurement 4 independent control loops and a broad range of I/O configurations can eliminate need for additional instrumentation 4 PID-controlled outputs: 75 W warm-up heater, 1 W sample heater, and 2 auxiliary 1 W ±10 V outputs Proven, intuitive interface Performance assurance even at the extremes, with verifiable product specifications Full 3 year standard warranty

The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and convenient operation in a wide range of advanced research applications. Whether the need is for high accuracy with minimal thermal impact, or precise temperature control in high magnetic fields, or dependable measurement in radiation environments, the new Model 350 controller matched with Lake Shore’s industry-leading Cernox® sensors provides a cryogenic solution that’s demonstrably best-in-class.

The patented noise reduction input circuitry of the Model 350 is just one reason why this controller works so well for ultra-low temperature (ULT) applications, all the way down to 100 mK. When combined with precision Cernox sensors, this performance-optimized design allows as little as 10 nA of excitation current to be used, minimizing self-heating effects, and ensures best possible measurement accuracy throughout the entire temperature range.

This single instrument offers extraordinary capability and flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the heaters and auxiliary devices typical of ULT refrigeration systems, as well as other cryogenic sensor types like ruthenium oxide and platinum RTDs. Standard computer interfaces enable remote communications, control and coordination with other systems.

Model 350 Features

  • ​Ideal for use with He-3 systems and other ultra-low temperature refrigeration platforms down to 100 mK
  • Optimized performance with Cernox® RTDs
  • Patented low-noise input circuitry enables super low excitation power for minimal self-heating and high resolution measurement
  • 4 independent control loops and a broad range of I/O configurations can eliminate need for additional instrumentation
  • 4 PID-controlled outputs: 75 W warm-up heater, 1 W sample heater, and 2 auxiliary 1 W ±10 V outputs
  • Proven, intuitive interface
  • Performance assurance even at the extremes, with verifiable product specifications
  • Full 3 year standard warranty
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Temperature Controllers
Product Number Model 350
Product Name Ultra-Low Cryogenic Temperature Controller
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Low Cryogenic Temperature Controller - Model 335 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
AC Resistance Bridge/Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Stand-Alone
View Details
Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details