STEGO Thermostat Controller, Nc, Ip20; Transducer Function Stego 01172.0-00

Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:5A at 250VAC, 10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Operation Type:NC RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:5A at 250VAC, 10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Operation Type:NC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Controller, Nc, Ip20; Transducer Function Stego - 82K8635 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Controller, Nc, Ip20; Transducer Function Stego
82K8635
Thermostat Controller, Nc, Ip20; Transducer Function Stego 82K8635
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:5A at 250VAC, 10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Operation Type:NC RoHS Compliant: Yes

THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:5A at 250VAC, 10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Operation Type:NC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 82K8635
Product Name Thermostat Controller, Nc, Ip20; Transducer Function Stego
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Control Limit; PID
Form Factor Chassis
Media Liquid; Gas
View Details