Hammond Manufacturing Company Inc. Electrical - Climate Control - Air Conditioners - Indoor DTS3141A230LG

Description
Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm inlet and cold outlet for reduced hot spot locations. Standards Maintains enclosure's NEMA 12 rating IP 54 UL, cUL and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote
Description
Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm inlet and cold outlet for reduced hot spot locations. Standards Maintains enclosure's NEMA 12 rating IP 54 UL, cUL and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Air Conditioners - Indoor - DTS3141A230LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Air Conditioners - Indoor
DTS3141A230LG
Electrical - Climate Control - Air Conditioners - Indoor DTS3141A230LG
Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm inlet and cold outlet for reduced hot spot locations. Standards Maintains enclosure's NEMA 12 rating IP 54 UL, cUL and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle

Description

  • Designed for side mounting on any enclosure surface where high capacity system cooling is required.
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.
  • Optimum air circulation with maximum clearance distance between warm inlet and cold outlet for reduced hot spot locations.

Standards

  • Maintains enclosure's NEMA 12 rating
  • IP 54
  • UL, cUL and CE

Features

  • R134a refrigerant.
  • Thermostat control accessible from inside enclosure.
  • Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units.
  • Built in condensate evaporator.
  • Continuous air circulation from high capacity fans.
  • EMI/RFI suppression meets CE.
  • Self-diagnostics on startup.
  • Fault indication via LED light.
  • Provision for door contact allowing power down when enclosure door is opened.
  • Gasket, mounting kit and template for enclosure cutout and drilling are included.
  • Condensate drain hose and clamp provided.

Accessories

  • Remote Door Switches
  • Gasket Kits
  • Water Condensate Evaporator
  • Condensate Bottle
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Air Conditioners
Product Number DTS3141A230LG
Product Name Electrical - Climate Control - Air Conditioners - Indoor
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3261A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details