The MyZone ME200 is a desktop console management system that integrates heating, cooling, lighting, and leg lift control for personal workspaces. It features a touchscreen interface, supports up to 15 user presets, and includes an automatic motion sensor that activates sleep mode after 10 minutes of inactivity. The system provides variable heating up to 350W and cooling airflow up to 1100 ft/min, with a dimmable 24 VDC task light and a dimmable 120V auxiliary outlet. It supports up to three Linak CBD6S lifts or two 24VDC 2A loads, includes a USB port with 5VDC 5W charging, and offers an optional HEPA filter that reduces airborne particles by 94%. The unit is constructed of powder-coated lightweight aluminum, measures 14.32 inches in width and 5.10 inches in height, and can be mounted horizontally or vertically under a desk. It operates on 115V/60Hz with a current draw of 3.9A.
Manage a desk’s heating, cooling, lighting, and lift functionality with one solution. The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control (heating and cooling airflow), lighting control, and lift functions inside a single unit. This desktop management system features a nonfixed controller, allowing users the flexibility to position the controller anywhere on their desk.
Standard Features:
• Variable Heating and Cooling with adjustable louvers that allow air to be directed at the user
• Non-fixed controller for user placement convenience
• Touchscreen controller customizable with company’s logo
• Integrated leg lift control for sit/stand desk
• Presets for up to 15 users
• Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity
• Task light dimming
• Adjustable clock and calendar
• Adjustable white noise generator
• (Optional) – HEPA filtration
| Air Innovations LLC | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | ME200 |
| Product Name | MyZone® Desk Console Management System |
| Type | Desk |