nVent Electric Side Mt Filter Fan,105Mm,115Vac,1.4A; Product Range Nvent Hoffman SF0416414

Description
SIDE MT FILTER FAN,105MM,115VAC,1.4 A; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:5.06W/°C; External Height - Metric:104.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,105MM,115VAC,1.4 A; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:5.06W/°C; External Height - Metric:104.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,105Mm,115Vac,1.4A; Product Range Nvent Hoffman - 45T6808 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,105Mm,115Vac,1.4A; Product Range Nvent Hoffman
45T6808
Side Mt Filter Fan,105Mm,115Vac,1.4A; Product Range Nvent Hoffman 45T6808
SIDE MT FILTER FAN,105MM,115VAC,1.4 A; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:5.06W/°C; External Height - Metric:104.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes

SIDE MT FILTER FAN,105MM,115VAC,1.4A; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:5.06W/°C; External Height - Metric:104.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6808
Product Name Side Mt Filter Fan,105Mm,115Vac,1.4A; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3041A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details