Hammond Manufacturing Company Inc. Electrical - Climate Control - Air Conditioners - Indoor DTS3041A230LG

Description
Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards Maintains enclosure's NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve increases efficiency with improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Door contact for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Direct condensate discharge via 1/2" NPT threaded port. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote
Description
Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards Maintains enclosure's NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve increases efficiency with improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Door contact for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Direct condensate discharge via 1/2" NPT threaded port. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Air Conditioners - Indoor - DTS3041A230LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Air Conditioners - Indoor
DTS3041A230LG
Electrical - Climate Control - Air Conditioners - Indoor DTS3041A230LG
Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards Maintains enclosure's NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve increases efficiency with improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via LED light. Door contact for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Direct condensate discharge via 1/2" NPT threaded port. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle

Description

  • Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required.
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.

Standards

  • Maintains enclosure's NEMA 12 rating
  • IP 54
  • UR, cUR and CE

Features

  • R134a refrigerant.
  • Thermostat control accessible from inside enclosure.
  • Expansion valve increases efficiency with improved evaporator heat transfer and less frequent compressor operation.
  • Continuous air circulation from high capacity fans.
  • EMI/RFI suppression meets CE.
  • Self-diagnostics on startup.
  • Fault indication via LED light.
  • Door contact for power down when enclosure door is opened.
  • Gasket, mounting kit and template for cutout and drilling are included.
  • Direct condensate discharge via 1/2" NPT threaded port.

Accessories

  • Remote Door Switches
  • Filter Kits
  • Gasket Kits
  • Water Condensate Evaporator
  • Condensate Bottle
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Air Conditioners
Product Number DTS3041A230LG
Product Name Electrical - Climate Control - Air Conditioners - Indoor
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3161A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3245A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details