The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Hoffman QLINE I PCI series enclosures provide easy access and protects larger controls from corrosive environments. Screw cover, hinged covers, internal mounting and quick-release latch options available to meet design and security requirements.
Halogen free polycarbonate. Opaque and clear covers available. Mounting holes moulded directly under cover screws. Moulded internal pads for mounting optional panels, rails and other components. Moulded internal rails for mounting adjustable-depth panel kit. Screws provided for mounting optional panel. Optional extension rings are moulded polycarbonate. Cover includes a moulded-in hole for wire lead. Seamless foam gasket assures water tight and dust tight seal
Body Material = Polycarbonate
External Dimensions = 300 x 300 x 123mm
External Width = 300 mm
External Height = 300 mm
Colour = Light Grey
Series = PCI
Shielded = No
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
The largest-sized QLINE® enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quickrelease latch options to meet your design and security requirements.
nVent Electric | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | Q303013PCICC | 9025370 | 19M8458 | 70066881 |
Product Name | QLINE I, Type 4X | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman | ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;300X300X123MM;POLYCARBONATE | |
Length | 11 inch (279 mm) | 11.81 inch (300 mm) | 11.81 inch (300 mm) | |
Width | 11 inch (279 mm) | 11.81 inch (300 mm) | 11.81 inch (300 mm) | |
Depth | 5 inch (127 mm) | 4.84 inch (123 mm) | 4.84 inch (123 mm) | |
Material | Polycarbonate | Polycarbonate | Polycarbonate; Polycarbonate | Polycarbonate |