OKW Enclosures, Inc. Tough Enclosures For Industrial Electronics IN-BOX

Description
Tough industrial plastic enclosures As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights two standard materials: ABS (UL 94 HB) or PC (V-2); the complete enclosures in PC comply with fire safety standard UL 94 5V (better than V-0), although the material only has the classification V-2 high protection classes IP 66/67; sealing gasket pre-foamed in the top high impact strength IK07 (ABS) and IK08 (PC) top parts in case color or transparent efficient quarter-turn lid screws in stainless steel recessed operating area for protecting a membrane keypad or decorative foil/label direct wall mounting or exterior wall mounting with wall mounting brackets; if required an internal hinge kit can be supplied as an accessory optional security kit for use with lead tags DIN rails and mounting plates for individual installation and configurations internal screw pillars for PCBs, DIN rails and mounting plates
Request a Quote
Description
Tough industrial plastic enclosures As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights two standard materials: ABS (UL 94 HB) or PC (V-2); the complete enclosures in PC comply with fire safety standard UL 94 5V (better than V-0), although the material only has the classification V-2 high protection classes IP 66/67; sealing gasket pre-foamed in the top high impact strength IK07 (ABS) and IK08 (PC) top parts in case color or transparent efficient quarter-turn lid screws in stainless steel recessed operating area for protecting a membrane keypad or decorative foil/label direct wall mounting or exterior wall mounting with wall mounting brackets; if required an internal hinge kit can be supplied as an accessory optional security kit for use with lead tags DIN rails and mounting plates for individual installation and configurations internal screw pillars for PCBs, DIN rails and mounting plates
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN-BOX series consists of industrial plastic enclosures for electronics and terminal installations, available in ABS (UL 94 HB) or polycarbonate (V-2) materials, with complete PC enclosures meeting UL 94 5V fire safety standard. All variants feature IP66/IP67 protection with a pre-foamed sealing gasket, and impact resistance of IK07 for ABS or IK08 for polycarbonate. Enclosures have a high-gloss finish, recessed operating areas, quarter-turn stainless steel lid screws, and support DIN rail and mounting plate integration. Dimensions vary across models, with case sizes ranging from 3.31″×3.23″×2.17″ to 11.89″×9.13″×4.72″. Top covers are offered in case color or transparent. Accessories include wall mounts, hinge kits, and security kits.

Datasheet Summary
Powered by GS/AI

The IN-BOX series consists of industrial plastic enclosures for electronics and terminal installations, available in ABS (UL 94 HB) or polycarbonate (V-2) materials, with complete PC enclosures meeting UL 94 5V fire safety standard. All variants feature IP66/IP67 protection with a pre-foamed sealing gasket, and impact resistance of IK07 for ABS or IK08 for polycarbonate. Enclosures have a high-gloss finish, recessed operating areas, quarter-turn stainless steel lid screws, and support DIN rail and mounting plate integration. Dimensions vary across models, with case sizes ranging from 3.31″×3.23″×2.17″ to 11.89″×9.13″×4.72″. Top covers are offered in case color or transparent. Accessories include wall mounts, hinge kits, and security kits.

Suppliers

Company
Product
Description
Supplier Links
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Bridgeville, PA, USA
Tough Enclosures For Industrial Electronics
IN-BOX
Tough Enclosures For Industrial Electronics IN-BOX
Tough industrial plastic enclosures As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights two standard materials: ABS (UL 94 HB) or PC (V-2); the complete enclosures in PC comply with fire safety standard UL 94 5V (better than V-0), although the material only has the classification V-2 high protection classes IP 66/67; sealing gasket pre-foamed in the top high impact strength IK07 (ABS) and IK08 (PC) top parts in case color or transparent efficient quarter-turn lid screws in stainless steel recessed operating area for protecting a membrane keypad or decorative foil/label direct wall mounting or exterior wall mounting with wall mounting brackets; if required an internal hinge kit can be supplied as an accessory optional security kit for use with lead tags DIN rails and mounting plates for individual installation and configurations internal screw pillars for PCBs, DIN rails and mounting plates

Tough industrial plastic enclosures

As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers.

  • nine base enclosures with high gloss surfaces and different heights
  • two standard materials: ABS (UL 94 HB) or PC (V-2);
    the complete enclosures in PC comply with fire safety standard UL 94 5V (better than V-0), although the material only has the classification V-2
  • high protection classes IP 66/67; sealing gasket pre-foamed in the top
  • high impact strength IK07 (ABS) and IK08 (PC)
  • top parts in case color or transparent
  • efficient quarter-turn lid screws in stainless steel
  • recessed operating area for protecting a membrane keypad or decorative foil/label
  • direct wall mounting or exterior wall mounting with wall mounting brackets; if required an internal hinge kit can be supplied as an accessory
  • optional security kit for use with lead tags
  • DIN rails and mounting plates for individual installation and configurations
  • internal screw pillars for PCBs, DIN rails and mounting plates
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number IN-BOX
Product Name Tough Enclosures For Industrial Electronics
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
Width 3.23 to 9.13 inch (82.04 to 232 mm)
Depth 2.17 to 4.72 inch (54.99 to 120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
ENCLOSURE, TYPE 120, 9.449 X 6.299 X 3.543 INCHES - 70016703 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
Contoured Wearable Electronic Enclosures - ERGO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 to 5.91 inch (80.01 to 150 mm)
View Details
Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details