Takachi Electronics Enclosure Co., Ltd. IP68 Polycarbonate Hinged Enclosure UPC series

Description
IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different sizes available for selection. High durability achieved through material thickness and stainless steel latch. Built-in bosses on both the Top cover and Base allow for the functional usage of components such as displays and circuit boards when attached on. Perfect for use as outdoor communication network devices, solar power junction box, or FA controller. 2 new sizes added for a total of 6 different sizes available for selection. Protection class : IP66・IP68 (24-hours/2m-depth) Operating temperature : -20℃ ~ +75℃ Color : White gray (similar to RAL7035)
Request a Quote
Description
IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different sizes available for selection. High durability achieved through material thickness and stainless steel latch. Built-in bosses on both the Top cover and Base allow for the functional usage of components such as displays and circuit boards when attached on. Perfect for use as outdoor communication network devices, solar power junction box, or FA controller. 2 new sizes added for a total of 6 different sizes available for selection. Protection class : IP66・IP68 (24-hours/2m-depth) Operating temperature : -20℃ ~ +75℃ Color : White gray (similar to RAL7035)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UPC series consists of hinged enclosures made of polycarbonate with an IP68 rating for 24-hour submersion at 2 meters depth and an operating temperature range of -20°C to +75°C. The enclosures feature a white gray finish (RAL7035), stainless steel latches, and built-in bosses for mounting internal components. Six sizes are available, with dimensions ranging from 172×223×134 mm to 431×482×286 mm. The enclosures include insert nuts for mounting accessories and are designed for outdoor applications such as communication networks, solar power junctions, and factory automation controllers.

Datasheet Summary
Powered by GS/AI

The UPC series consists of hinged enclosures made of polycarbonate with an IP68 rating for 24-hour submersion at 2 meters depth and an operating temperature range of -20°C to +75°C. The enclosures feature a white gray finish (RAL7035), stainless steel latches, and built-in bosses for mounting internal components. Six sizes are available, with dimensions ranging from 172×223×134 mm to 431×482×286 mm. The enclosures include insert nuts for mounting accessories and are designed for outdoor applications such as communication networks, solar power junctions, and factory automation controllers.

Suppliers

Company
Product
Description
Supplier Links
IP68 Polycarbonate Hinged Enclosure - UPC series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 Polycarbonate Hinged Enclosure
UPC series
IP68 Polycarbonate Hinged Enclosure UPC series
IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different sizes available for selection. High durability achieved through material thickness and stainless steel latch. Built-in bosses on both the Top cover and Base allow for the functional usage of components such as displays and circuit boards when attached on. Perfect for use as outdoor communication network devices, solar power junction box, or FA controller. 2 new sizes added for a total of 6 different sizes available for selection. Protection class : IP66・IP68 (24-hours/2m-depth) Operating temperature : -20℃ ~ +75℃ Color : White gray (similar to RAL7035)

IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours.
2 new sizes added for a total of 6 different sizes available for selection.
High durability achieved through material thickness and stainless steel latch.
Built-in bosses on both the Top cover and Base allow for the functional usage of components such as displays and circuit boards when attached on.
Perfect for use as outdoor communication network devices, solar power junction box, or FA controller.
2 new sizes added for a total of 6 different sizes available for selection.
Protection class : IP66・IP68 (24-hours/2m-depth)
Operating temperature : -20℃ ~ +75℃
Color : White gray (similar to RAL7035)

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number UPC series
Product Name IP68 Polycarbonate Hinged Enclosure
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.28 to 11.26 inch (134 to 286 mm)
Width 6.77 to 16.97 inch (172 to 431 mm)
Depth 8.78 to 18.98 inch (223 to 482 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details