nVent Electric INLINE Landscape, Type 4 and 12 LWC233116

Description
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
Datasheet
Description
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE Landscape, Type 4 and 12 - LWC233116 - nVent Electric
St. Louis Park, MN, United States
INLINE Landscape, Type 4 and 12
LWC233116
INLINE Landscape, Type 4 and 12 LWC233116
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.

When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.

Supplier's Site Datasheet
Enclosure - 20966088 - Radwell International
Willingboro, NJ, United States
Enclosure
20966088
Enclosure 20966088
ENCLOSURE / INDUSTRIAL, INST BOX / INLINE LANDSCAPE, TYPE 12, WINDOW COVER, 230 X 310 X 155 MM, LIGHT GRAY / POWDER COATED, STEEL, WALL MOUNTED. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE / INDUSTRIAL, INST BOX / INLINE LANDSCAPE, TYPE 12, WINDOW COVER, 230 X 310 X 155 MM, LIGHT GRAY / POWDER COATED, STEEL, WALL MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 74C6529 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
74C6529
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 74C6529
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:305mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:305mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LWC233116 20966088 74C6529
Product Name INLINE Landscape, Type 4 and 12 Enclosure Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 9 inch (229 mm) 9.06 inch (230 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 6.1 inch (155 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details