Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414N4E

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, and 12 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4A¹ - 4.00 4.00 3.00 - 1414N4C - 6.00 4.00 3.00 4.88 2.88 1414N4G - 8.00 6.00 3.50 6.75 4.88 1414N4E - 6.00 6.00 4.00 4.88 4.88 1414N4I - 10.00 8.00 4.00 8.75 6.88 1414N4K - 12.00 10.00 5.00 10.75 8.88 1414N4M6 - 14.00 12.00 6.00 12.75 10.88 1414N4O6 - 16.00 14.00 6.00 14.75 12.88 1414N4M8 - 14.00 12.00 8.00 12.75 10.88 1414N4O10 - 16.00 14.00 10.00 14.75 12.88 ¹ Panel not included
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, and 12 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4A¹ - 4.00 4.00 3.00 - 1414N4C - 6.00 4.00 3.00 4.88 2.88 1414N4G - 8.00 6.00 3.50 6.75 4.88 1414N4E - 6.00 6.00 4.00 4.88 4.88 1414N4I - 10.00 8.00 4.00 8.75 6.88 1414N4K - 12.00 10.00 5.00 10.75 8.88 1414N4M6 - 14.00 12.00 6.00 12.75 10.88 1414N4O6 - 16.00 14.00 6.00 14.75 12.88 1414N4M8 - 14.00 12.00 8.00 12.75 10.88 1414N4O10 - 16.00 14.00 10.00 14.75 12.88 ¹ Panel not included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414N4E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414N4E
Electrical - Mild Steel - Junction Boxes 1414N4E
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, and 12 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4A¹ - 4.00 4.00 3.00 - 1414N4C - 6.00 4.00 3.00 4.88 2.88 1414N4G - 8.00 6.00 3.50 6.75 4.88 1414N4E - 6.00 6.00 4.00 4.88 4.88 1414N4I - 10.00 8.00 4.00 8.75 6.88 1414N4K - 12.00 10.00 5.00 10.75 8.88 1414N4M6 - 14.00 12.00 6.00 12.75 10.88 1414N4O6 - 16.00 14.00 6.00 14.75 12.88 1414N4M8 - 14.00 12.00 8.00 12.75 10.88 1414N4O10 - 16.00 14.00 10.00 14.75 12.88 ¹ Panel not included

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, and 12
    • IEC 60529, IP66

Construction

  • Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized, finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4A¹ - 4.00 4.00 3.00 -
1414N4C - 6.00 4.00 3.00 4.88 2.88
1414N4G - 8.00 6.00 3.50 6.75 4.88
1414N4E - 6.00 6.00 4.00 4.88 4.88
1414N4I - 10.00 8.00 4.00 8.75 6.88
1414N4K - 12.00 10.00 5.00 10.75 8.88
1414N4M6 - 14.00 12.00 6.00 12.75 10.88
1414N4O6 - 16.00 14.00 6.00 14.75 12.88
1414N4M8 - 14.00 12.00 8.00 12.75 10.88
1414N4O10 - 16.00 14.00 10.00 14.75 12.88
¹ Panel not included

Supplier's Site
Boxes - 1414N4E-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4E
Enclosures, Boxes, & Cases 1414N4E
NEMA 4 RMVBL ENC 6X6X4

NEMA 4 RMVBL ENC 6X6X4

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4E
Electrical Enclosures 1414N4E
Electrical Enclosures Clamp Cover w/Panel NEMA4 Steel 6x6x4"

Electrical Enclosures Clamp Cover w/Panel NEMA4 Steel 6x6x4"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4E 1414N4E-ND 1414N4E 1414N4E
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers