ELECTRIC HEATER, 100W, 0+F-100+F, 115V; Voltage Rating VAC:115V; Output Power:100W; External Height - Metric:139.7mm; External Width - Metric:102mm; External Depth - Metric:122mm; External Height - Imperial:5.5"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 19M8419 |
| Product Name | Electric Heater, 100W, 0+F-100+F, 115V; Voltage Rating Vac Nvent Hoffman |
| Heater Type | Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters |