Gaumer Process Self-regulating Heating Cables GHU Series

Description
The GHU Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHU cables are rated for a maximum maintain temperature of 250°F (120°C) and intermittent exposure of 392°F (200°C), operating voltages 100-120V or 200 -277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of the GHU heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHU heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.
Request a Quote Datasheet
Description
The GHU Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHU cables are rated for a maximum maintain temperature of 250°F (120°C) and intermittent exposure of 392°F (200°C), operating voltages 100-120V or 200 -277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of the GHU heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHU heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-regulating Heating Cables - GHU Series - Gaumer Process
Houston, TX, United States
Self-regulating Heating Cables
GHU Series
Self-regulating Heating Cables GHU Series
The GHU Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHU cables are rated for a maximum maintain temperature of 250°F (120°C) and intermittent exposure of 392°F (200°C), operating voltages 100-120V or 200 -277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of the GHU heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHU heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.

The GHU Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHU cables are rated for a maximum maintain temperature of 250°F (120°C) and intermittent exposure of 392°F (200°C), operating voltages 100-120V or 200 -277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of the GHU heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHU heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.

Supplier's Site Datasheet

Technical Specifications

  Gaumer Process
Product Category Electric Heaters
Product Number GHU Series
Product Name Self-regulating Heating Cables
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details