WATTCO Open Coil Elements

Description
Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly from the suspended resistive coils. These industrial heating elements have fast heat up times that improve efficiency and have been designed for low maintenance and easily, inexpensive replacement parts. Open coil heating elements from Wattco are typically made for duct process heating, forced air & ovens and for pipe heating applications. Open coil heater elements are made to fit inside standard 2’’ or 3’’ schedule 40 NPS pipe. Open coil heaters are used in tank and pipe heating and/or metal tubing. A minimum clearance of 1/8’’ is required between the ceramic and the inside wall of the tube. Installing an open coil element will provide excellent and uniform heat distribution over a large surface area. Open coil heater elements are an indirect industrial heating solution to decrease watt density requirements or the heat fluxes on the surface area of the pipe connected to the heated section and prevent heat sensitive materials from coking or breaking down.
Request a Quote Datasheet
Description
Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly from the suspended resistive coils. These industrial heating elements have fast heat up times that improve efficiency and have been designed for low maintenance and easily, inexpensive replacement parts. Open coil heating elements from Wattco are typically made for duct process heating, forced air & ovens and for pipe heating applications. Open coil heater elements are made to fit inside standard 2’’ or 3’’ schedule 40 NPS pipe. Open coil heaters are used in tank and pipe heating and/or metal tubing. A minimum clearance of 1/8’’ is required between the ceramic and the inside wall of the tube. Installing an open coil element will provide excellent and uniform heat distribution over a large surface area. Open coil heater elements are an indirect industrial heating solution to decrease watt density requirements or the heat fluxes on the surface area of the pipe connected to the heated section and prevent heat sensitive materials from coking or breaking down.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Coil Elements -  - WATTCO
Pointe Claire, Quebec, Canada
Open Coil Elements
Open Coil Elements
Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly from the suspended resistive coils. These industrial heating elements have fast heat up times that improve efficiency and have been designed for low maintenance and easily, inexpensive replacement parts. Open coil heating elements from Wattco are typically made for duct process heating, forced air & ovens and for pipe heating applications. Open coil heater elements are made to fit inside standard 2’’ or 3’’ schedule 40 NPS pipe. Open coil heaters are used in tank and pipe heating and/or metal tubing. A minimum clearance of 1/8’’ is required between the ceramic and the inside wall of the tube. Installing an open coil element will provide excellent and uniform heat distribution over a large surface area. Open coil heater elements are an indirect industrial heating solution to decrease watt density requirements or the heat fluxes on the surface area of the pipe connected to the heated section and prevent heat sensitive materials from coking or breaking down.

Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly from the suspended resistive coils. These industrial heating elements have fast heat up times that improve efficiency and have been designed for low maintenance and easily, inexpensive replacement parts.
Open coil heating elements from Wattco are typically made for duct process heating, forced air & ovens and for pipe heating applications. Open coil heater elements are made to fit inside standard 2’’ or 3’’ schedule 40 NPS pipe. Open coil heaters are used in tank and pipe heating and/or metal tubing. A minimum clearance of 1/8’’ is required between the ceramic and the inside wall of the tube. Installing an open coil element will provide excellent and uniform heat distribution over a large surface area.
Open coil heater elements are an indirect industrial heating solution to decrease watt density requirements or the heat fluxes on the surface area of the pipe connected to the heated section and prevent heat sensitive materials from coking or breaking down.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Open Coil Elements
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
Applications Air Duct, Furnace, Tank, Pipe, Metal Tubing, Ovens
Unlock Full Specs
to access all available technical data

Similar Products

Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Chemicals, Food Industry
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details