nVent Electric CONCEPT, Type 4 and 12 CSD20168WLG

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD20168WLG - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD20168WLG
CONCEPT, Type 4 and 12 CSD20168WLG
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CSD20168WLG-ND - DigiKey
Thief River Falls, MN, United States
WINDOW ENCL. 20.00X16.00X8.00

WINDOW ENCL. 20.00X16.00X8.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD20168WLG 1441-CSD20168WLG-ND
Product Name CONCEPT, Type 4 and 12 Boxes
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
5 suppliers
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers