nVent Electric Free-Stand with 3-Point Latch, Type 4 A72H3124FS3PT

Description
These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.
Request a Quote Datasheet
Description
These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand with 3-Point Latch, Type 4 - A72H3124FS3PT - nVent Electric
St. Louis Park, MN, United States
Free-Stand with 3-Point Latch, Type 4
A72H3124FS3PT
Free-Stand with 3-Point Latch, Type 4 A72H3124FS3PT
These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.

These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.

Supplier's Site
Boxes - 1441-A72H3124FS3PT-ND - DigiKey
Thief River Falls, MN, United States
1 DR FLR-MT TYPE 4 ENC 3 PT

1 DR FLR-MT TYPE 4 ENC 3 PT

Buy Now Datasheet
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman - 79K5696 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
79K5696
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman 79K5696
ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:789mm; External Depth - Metric:611mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:789mm; External Depth - Metric:611mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A72H3124FS3PT 1441-A72H3124FS3PT-ND 79K5696
Product Name Free-Stand with 3-Point Latch, Type 4 Boxes Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
Length 72 inch (1829 mm) 72.05 inch (1830 mm)
Width 31 inch (787 mm) 31.06 inch (789 mm)
Depth 24 inch (610 mm) 24.06 inch (611 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-908-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers