nVent Electric Hinge-Cover, Medium, Type 3R A24R248HCR

Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote Datasheet
Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover, Medium, Type 3R - A24R248HCR - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover, Medium, Type 3R
A24R248HCR
Hinge-Cover, Medium, Type 3R A24R248HCR
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

Supplier's Site Datasheet
Boxes - 1441-A24R248HCR-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 24.00X24.00X8.00

ENCLOSURE 24.00X24.00X8.00

Buy Now Datasheet
Enclosure - 20940652 - Radwell International
Willingboro, NJ, United States
Enclosure
20940652
Enclosure 20940652
NEMA 3R STEEL STANDARD ENCLOSURE WITH HINGE FLAT COVER 24" WIDE X 24" HIGH X 8" DEEP, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY

NEMA 3R STEEL STANDARD ENCLOSURE WITH HINGE FLAT COVER 24" WIDE X 24" HIGH X 8" DEEP, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5462 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5462
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5462
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24R248HCR 1441-A24R248HCR-ND 20940652 06B5462
Product Name Hinge-Cover, Medium, Type 3R Boxes Enclosure Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0139 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details