nVent Electric Panel, Enclosure, 330Mm X 330Mm, Aluminium; Panel Material Nvent Hoffman A-16P16AL

Description
PANEL, ENCLOSURE, 330Mm x 330MM, ALUMINIUM; Panel Material:Aluminium; Body Color:White; For Use With:Type 3R, 4, 4X, 12 and 13 Enclosures; External Height - Metric:330mm; External Width - Metric:330mm; External Height:330mm RoHS Compliant: Yes
Description
PANEL, ENCLOSURE, 330Mm x 330MM, ALUMINIUM; Panel Material:Aluminium; Body Color:White; For Use With:Type 3R, 4, 4X, 12 and 13 Enclosures; External Height - Metric:330mm; External Width - Metric:330mm; External Height:330mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 330Mm X 330Mm, Aluminium; Panel Material Nvent Hoffman - 06B5206 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 330Mm X 330Mm, Aluminium; Panel Material Nvent Hoffman
06B5206
Panel, Enclosure, 330Mm X 330Mm, Aluminium; Panel Material Nvent Hoffman 06B5206
PANEL, ENCLOSURE, 330Mm x 330MM, ALUMINIUM; Panel Material:Aluminium; Body Color:White; For Use With:Type 3R, 4, 4X, 12 and 13 Enclosures; External Height - Metric:330mm; External Width - Metric:330mm; External Height:330mm RoHS Compliant: Yes

PANEL, ENCLOSURE, 330Mm x 330MM, ALUMINIUM; Panel Material:Aluminium; Body Color:White; For Use With:Type 3R, 4, 4X, 12 and 13 Enclosures; External Height - Metric:330mm; External Width - Metric:330mm; External Height:330mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06B5206
Product Name Panel, Enclosure, 330Mm X 330Mm, Aluminium; Panel Material Nvent Hoffman
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HHG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details