AirClean Systems Endoscope Storage Cabinet CleanShield™ ACCSES06

Description
CleanShield® Endoscope Storage Cabinet provides a proper storage environment that protects delicate endoscopes from potential damage and minimizes environmental contamination after disinfection. During storage, disinfected endoscopes are hung securely in a vertical position while filtered ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes that are securely hung inside the CleanShield® storage cabinet. Specialized fixtures allow for secure and easy placement of the endoscope control unit while the channel and power pack cables hang freely within the cabinet. CleanShield® Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes: ● Colonoscopes ● Bronchoscopes ● Gastroscopes ● Choledochoscopes ● Laryngoscopes ● Rhino laryngoscopes ● Sigmoidoscopes ● Duodenoscopes ● Esophagoscopes ● Echoendoscopes ● Enteroscopes ● Fiberscopes CleanShield® is available in two models that will effectively accommodate either six or nine disinfected endoscope probes. Access into the storage cabinet is gained through the epoxy-coated steel door with polycarbonate viewing panel. For added security the steel door can be locked to prevent access or removal by unauthorized personnel. The Society of Gastroenterology Nurses and Associates (SGNA) not only recommends that stored endoscopes hang vertically, but also that the distal tip hangs freely in a well-ventilated, dust-free area. Good ventilation encourages continued air drying of the surfaces and prevents undue moisture build-up, thus discouraging any microbial proliferation. Storage surfaces should be of a material that can be cleaned and disinfected easily. Standard Features Clear viewing panel in door Locking front door for security No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Positive pressure HEPA filtered clean air Specially designed hanging shelves Safety Features Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air
Request a Quote
Description
CleanShield® Endoscope Storage Cabinet provides a proper storage environment that protects delicate endoscopes from potential damage and minimizes environmental contamination after disinfection. During storage, disinfected endoscopes are hung securely in a vertical position while filtered ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes that are securely hung inside the CleanShield® storage cabinet. Specialized fixtures allow for secure and easy placement of the endoscope control unit while the channel and power pack cables hang freely within the cabinet. CleanShield® Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes: ● Colonoscopes ● Bronchoscopes ● Gastroscopes ● Choledochoscopes ● Laryngoscopes ● Rhino laryngoscopes ● Sigmoidoscopes ● Duodenoscopes ● Esophagoscopes ● Echoendoscopes ● Enteroscopes ● Fiberscopes CleanShield® is available in two models that will effectively accommodate either six or nine disinfected endoscope probes. Access into the storage cabinet is gained through the epoxy-coated steel door with polycarbonate viewing panel. For added security the steel door can be locked to prevent access or removal by unauthorized personnel. The Society of Gastroenterology Nurses and Associates (SGNA) not only recommends that stored endoscopes hang vertically, but also that the distal tip hangs freely in a well-ventilated, dust-free area. Good ventilation encourages continued air drying of the surfaces and prevents undue moisture build-up, thus discouraging any microbial proliferation. Storage surfaces should be of a material that can be cleaned and disinfected easily. Standard Features Clear viewing panel in door Locking front door for security No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Positive pressure HEPA filtered clean air Specially designed hanging shelves Safety Features Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Creedmoor, NC, United States
Endoscope Storage Cabinet
CleanShield™ ACCSES06
Endoscope Storage Cabinet CleanShield™ ACCSES06
CleanShield® Endoscope Storage Cabinet provides a proper storage environment that protects delicate endoscopes from potential damage and minimizes environmental contamination after disinfection. During storage, disinfected endoscopes are hung securely in a vertical position while filtered ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes that are securely hung inside the CleanShield® storage cabinet. Specialized fixtures allow for secure and easy placement of the endoscope control unit while the channel and power pack cables hang freely within the cabinet. CleanShield® Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes: ● Colonoscopes ● Bronchoscopes ● Gastroscopes ● Choledochoscopes ● Laryngoscopes ● Rhino laryngoscopes ● Sigmoidoscopes ● Duodenoscopes ● Esophagoscopes ● Echoendoscopes ● Enteroscopes ● Fiberscopes CleanShield® is available in two models that will effectively accommodate either six or nine disinfected endoscope probes. Access into the storage cabinet is gained through the epoxy-coated steel door with polycarbonate viewing panel. For added security the steel door can be locked to prevent access or removal by unauthorized personnel. The Society of Gastroenterology Nurses and Associates (SGNA) not only recommends that stored endoscopes hang vertically, but also that the distal tip hangs freely in a well-ventilated, dust-free area. Good ventilation encourages continued air drying of the surfaces and prevents undue moisture build-up, thus discouraging any microbial proliferation. Storage surfaces should be of a material that can be cleaned and disinfected easily. Standard Features Clear viewing panel in door Locking front door for security No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Positive pressure HEPA filtered clean air Specially designed hanging shelves Safety Features Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air

CleanShield® Endoscope Storage Cabinet provides a proper storage environment that protects delicate endoscopes from potential damage and minimizes environmental contamination after disinfection. During storage, disinfected endoscopes are hung securely in a vertical position while filtered ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes that are securely hung inside the CleanShield® storage cabinet. Specialized fixtures allow for secure and easy placement of the endoscope control unit while the channel and power pack cables hang freely within the cabinet. CleanShield® Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes:

● Colonoscopes● Bronchoscopes
● Gastroscopes● Choledochoscopes
● Laryngoscopes● Rhino laryngoscopes
● Sigmoidoscopes● Duodenoscopes
● Esophagoscopes● Echoendoscopes
● Enteroscopes● Fiberscopes

CleanShield® is available in two models that will effectively accommodate either six or nine disinfected endoscope probes. Access into the storage cabinet is gained through the epoxy-coated steel door with polycarbonate viewing panel. For added security the steel door can be locked to prevent access or removal by unauthorized personnel.
The Society of Gastroenterology Nurses and Associates (SGNA) not only recommends that stored endoscopes hang vertically, but also that the distal tip hangs freely in a well-ventilated, dust-free area. Good ventilation encourages continued air drying of the surfaces and prevents undue moisture build-up, thus discouraging any microbial proliferation. Storage surfaces should be of a material that can be cleaned and disinfected easily.

Standard Features

  • Clear viewing panel in door
  • Locking front door for security
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Positive pressure HEPA filtered clean air
  • Specially designed hanging shelves

Safety Features

  • Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Cabinets and Casework
Product Number CleanShield™ ACCSES06
Product Name Endoscope Storage Cabinet
Use Industrial
Type Safety Cabinet
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details