The NDI4027X series consists of dual junction drop-in isolators designed for high power and high isolation applications in wireless, radar, and laboratory test systems, operating from 600 to 2700 MHz. The isolators feature a maximum insertion loss of 0.8 dB, minimum isolation of 40 dB, and a maximum VSWR of 1.20, with a forward power rating of 100 W and reverse power handling from 10 to 100 W. The operating temperature range is -30°C to +70°C. The device is mounted via four 2.7 mm through-holes and measures 40 × 27.5 × 8.6 mm. All variants share these core specifications.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI4027X |
| Product Name | Drop-In Isolators |
| Component | Isolator |