kTB Solutions Coaxial Circulators NCC6060E

Description
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCC6060E series consists of coaxial circulators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating across frequency bands from 62 to 400 MHz. Each unit features SMA connectors, a mechanical size of 60×60×25.5 mm, and is mounted via four M4 holes with 6 mm depth. Insertion loss ranges from 0.50 to 0.70 dB, isolation is minimum 17.0 dB, VSWR is maximum 1.35, and average power handling reaches 100 W. Operating temperature ranges from -20°C to +70°C for most variants, with one at 0°C to +60°C.

Datasheet Summary
Powered by GS/AI

The NCC6060E series consists of coaxial circulators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating across frequency bands from 62 to 400 MHz. Each unit features SMA connectors, a mechanical size of 60×60×25.5 mm, and is mounted via four M4 holes with 6 mm depth. Insertion loss ranges from 0.50 to 0.70 dB, isolation is minimum 17.0 dB, VSWR is maximum 1.35, and average power handling reaches 100 W. Operating temperature ranges from -20°C to +70°C for most variants, with one at 0°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulators - NCC6060E - kTB Solutions
San Jose, CA, United States
Coaxial Circulators
NCC6060E
Coaxial Circulators NCC6060E
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.

kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Isolators and RF Circulators
Product Number NCC6060E
Product Name Coaxial Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Drop-In Circulators - NDC1623D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details