NVE Corporation Digital Isolators - IL 712-1E IL 712-1E

Description
Manufacturer: NVE Corp Win Source Part Number: 921137-IL 712-1E Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: General Purpose Digital Isolator 1000Vrms Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-MSOP ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1105, 390-1105-ND, 390-1105-5, IL712-1E-CRL-ND, 390-1105-5-ND, 390-IL712-1E-CRL, Q11718274, IL7121E, IL712-1E-CRL, 390-IL712-1E, IL712-1E
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921137-IL 712-1E Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: General Purpose Digital Isolator 1000Vrms Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-MSOP ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1105, 390-1105-ND, 390-1105-5, IL712-1E-CRL-ND, 390-1105-5-ND, 390-IL712-1E-CRL, Q11718274, IL7121E, IL712-1E-CRL, 390-IL712-1E, IL712-1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 712-1E - 921137-IL 712-1E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 712-1E
921137-IL 712-1E
Digital Isolators - IL 712-1E 921137-IL 712-1E
Manufacturer: NVE Corp Win Source Part Number: 921137-IL 712-1E Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: General Purpose Digital Isolator 1000Vrms Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-MSOP ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1105, 390-1105-ND, 390-1105-5, IL712-1E-CRL-ND, 390-1105-5-ND, 390-IL712-1E-CRL, Q11718274, IL7121E, IL712-1E-CRL, 390-IL712-1E, IL712-1E

Manufacturer: NVE Corp
Win Source Part Number: 921137-IL 712-1E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 100°C
Features: General Purpose Digital Isolator 1000Vrms Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-MSOP
ECCN: 5A991A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-1105, 390-1105-ND, 390-1105-5, IL712-1E-CRL-ND, 390-1105-5-ND, 390-IL712-1E-CRL, Q11718274, IL7121E, IL712-1E-CRL, 390-IL712-1E, IL712-1E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921137-IL 712-1E
Product Name Digital Isolators - IL 712-1E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1010850-SI8261ABC-C-IPR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details